Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096070-SS26-E3/5T
Number of Pins: 2
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 400 µA
Max Surge Current: 75 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096070-SS26-E3/5T |
| Product Name | OEM Parts - OEM Parts ( S ) - SS26-E3/5T |