Vishay Precision Group SMD 2A 60V Diode and Rectifier SS26-E3/52T

Description
2A 60V Rectifier Diode, SMB, Surface Mount Product overview: SS26-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A 60V Rectifier Diode, SMB, Surface Mount Product overview: SS26-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2A 60V Diode and Rectifier - 280-SS26-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 60V Diode and Rectifier
280-SS26-E3/52T
SMD 2A 60V Diode and Rectifier 280-SS26-E3/52T
2A 60V Rectifier Diode, SMB, Surface Mount Product overview: SS26-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26-E3/52T can be used for catalog matching and distributor lookup.

2A 60V Rectifier Diode, SMB, Surface Mount Product overview: SS26-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS26-E3/52T - 030831-SS26-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS26-E3/52T
030831-SS26-E3/52T
Diodes, Rectifiers - Single - SS26-E3/52T 030831-SS26-E3/52T
Manufacturer: Vishay Win Source Part Number: 030831-SS26-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 400μA @ 60V Operating Temperature - Junction: -65°C to 125°C Family Name: SS26 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS26HE3/55T; SS26HE3/2CT; SS26HE3/5BT; SS26HE3/52T; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 030831-SS26-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 60V
Operating Temperature - Junction: -65°C to 125°C
Family Name: SS26
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS26HE3/55T; SS26HE3/2CT; SS26HE3/5BT; SS26HE3/52T;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 750

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7000962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000962
Schottky Diodes & Rectifiers 7000962
Diode Schottky 60V 2A SMB

Diode Schottky 60V 2A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 7000962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000962P
Schottky Diodes & Rectifiers 7000962P
Diode Schottky 60V 2A SMB

Diode Schottky 60V 2A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 9189616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189616
Schottky Diodes & Rectifiers 9189616
Diode Schottky 60V 2A SMB

Diode Schottky 60V 2A SMB

Supplier's Site
Single Diodes - SS26-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26-E3/52TGITR-ND
Single Diodes SS26-E3/52TGITR-ND
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS26-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26-E3/52TGICT-ND
Single Diodes SS26-E3/52TGICT-ND
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS26-E3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26-E3/52TGIDKR-ND
Single Diodes SS26-E3/52TGIDKR-ND
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS26-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS26-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SS26-E3/52T
DIODE SCHOTTKY 60V 2A DO214AA

DIODE SCHOTTKY 60V 2A DO214AA

Supplier's Site
Schottky Rectifier, 2A 60V Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 77K8076 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A 60V Do-214Aa; Repetitive Peak Reverse Voltage Vishay
77K8076
Schottky Rectifier, 2A 60V Do-214Aa; Repetitive Peak Reverse Voltage Vishay 77K8076
SCHOTTKY RECTIFIER, 2A 60V DO-214AA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:SS Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A 60V DO-214AA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 2A, 60V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 85W3434 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 60V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
85W3434
Diode, Schottky, 2A, 60V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 85W3434
DIODE, SCHOTTKY, 2A, 60V, DO-214AA-2, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:700mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 60V, DO-214AA-2, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Rectifier, 2A, 60V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3867 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 2A, 60V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3867
Diode, Rectifier, 2A, 60V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3867
DIODE, RECTIFIER, 2A, 60V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Forward Surge Current RoHS Compliant: Yes

DIODE, RECTIFIER, 2A, 60V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Single Diodes - SS26-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS26-E3/52T
Single Diodes SS26-E3/52T
DIODE SCHOTTKY 60V 2A DO214AA

DIODE SCHOTTKY 60V 2A DO214AA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS26-E3/52T 030831-SS26-E3/52T 7000962 7000962P SS26-E3/52TGITR-ND SS26-E3/52T 77K8076 85W3434 60AC3867 SS26-E3/52T
Product Name SMD 2A 60V Diode and Rectifier Diodes, Rectifiers - Single - SS26-E3/52T Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 2A 60V Do-214Aa; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 2A, 60V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Rectifier, 2A, 60V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes
Package Tape and Reel SMB; DO-214AA (SMB) Do-214aa (smb) DO-214AA SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) DO-214AA SMB; DO-214AA, SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 2 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data