DIODE SCHOTTKY 50V 2A DO214AC
DIODE SCHOTTKY 50V 2A DO214AC
Diode Schottky 50V 2A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1102107-SS25S-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SS25S-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS25S-E3/61T can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2.0 Amp 50 Volt 40 Amp IFSM
DIODE SCHOTTKY 50V 2A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 112-SS25S-E3/61TDKR-ND | 1102107-SS25S-E3/61T | 280-SS25S-E3/61T | SS25S-E3/61T | SS25S-E3/61T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS25S-E3/61T | 2 A 50 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA (DO-214AC) |