Win Source Part Number: 1281869-SS25S-E3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 2 A
Current - Reverse Leakage @ Vr: 200 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS25S-E3/5ATGICT,SS2
Base Product Number: SS25
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SS25S-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS25S-E3/5AT can be used for catalog matching and distributor lookup.
Diode Schottky 50V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 50V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 50V 2A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 50V 2A DO214AC
Schottky Diodes & Rectifiers 2.0 Amp 50 Volt 40 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1281869-SS25S-E3/5AT | 280-SS25S-E3/5AT | SS25S-E3/5ATGIDKR-ND | SS25S-E3/5AT | SS25S-E3/5AT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 2 A 50 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-214AC, SMA | Tape and Reel | SMA (DO-214AC) | ||
| VF | 0.7500 volts | 0.7500 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) |