DIODE SCHOTTKY 50V 2A DO214AA
DIODE SCHOTTKY 50V 2A DO214AA
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 50V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SS25HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS25HE3_A/I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281380-SS25HE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A
Current - Reverse Leakage @ Vr: 400 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS25
Schottky Diodes & Rectifiers 2A,50V,SM Schottky Rect
DIODE SCHOTTKY 50V 2A DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 112-SS25HE3_A/ICT-ND | 280-SS25HE3_A/I | 1281380-SS25HE3_A/I | SS25HE3_A/I | SS25HE3_A/I |
| Product Name | Single Diodes | Automotive Schottky 50V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |