Vishay Precision Group Single Diodes SS25-E3/5BT

Description
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS25-E3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS25-E3/5BTGITR-ND
Single Diodes SS25-E3/5BTGITR-ND
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS25-E3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS25-E3/5BTGICT-ND
Single Diodes SS25-E3/5BTGICT-ND
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS25-E3/5BTGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS25-E3/5BTGIDKR-ND
Single Diodes SS25-E3/5BTGIDKR-ND
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281868-SS25-E3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281868-SS25-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281868-SS25-E3/5BT
Win Source Part Number: 1281868-SS25-E3/5BT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A Current - Reverse Leakage @ Vr: 400 µA @ 50 V Operating Temperature - Junction: -65°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS25-E3/5BTGIDKR,SS2 5-E3/5BT,SS25-E3/5BT GITR,SS25-E3/5BTGICT Base Product Number: SS25

Win Source Part Number: 1281868-SS25-E3/5BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A
Current - Reverse Leakage @ Vr: 400 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS25-E3/5BTGIDKR,SS25-E3/5BT,SS25-E3/5BTGITR,SS25-E3/5BTGICT
Base Product Number: SS25

Buy Now Datasheet
2 A 50 V Diode and Rectifier - 280-SS25-E3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 50 V Diode and Rectifier
280-SS25-E3/5BT
2 A 50 V Diode and Rectifier 280-SS25-E3/5BT
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS25-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS25-E3/5BT can be used for catalog matching and distributor lookup.

DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS25-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS25-E3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS25-E3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS25-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers SS25-E3/5BT
DIODE SCHOTTKY 50V 2A DO214AA

DIODE SCHOTTKY 50V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS25-E3/5BT
Schottky Diodes & Rectifiers SS25-E3/5BT
Schottky Diodes & Rectifiers 50 Volt 2.0 Amp 75 Amp IFSM

Schottky Diodes & Rectifiers 50 Volt 2.0 Amp 75 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SS25-E3/5BTGITR-ND 1281868-SS25-E3/5BT 280-SS25-E3/5BT SS25-E3/5BT SS25-E3/5BT
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 2 A 50 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Package DO-214AA, SMB Tape and Reel SMB SMB (DO-214AA)
VF 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data