Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 030830-SS25-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 50V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 750
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS25-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS25-E3/52T can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 50V 2A DO214AA
Schottky Diodes & Rectifiers 2.0 Amp 50 Volt
SCHOTTKY RECTIFIER, 2A 50V DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 2A 50V DO-214AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SS25-E3/52TGICT-ND | 030830-SS25-E3/52T | 280-SS25-E3/52T | SS25-E3/52T | SS25-E3/52T | 77K8068 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS25-E3/52T | 2 A 50 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 2A 50V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | SMB; DO-214AA (SMB) | Tape and Reel | SMB | SMB (DO-214AA) | SMB; DO-214AA (SMB) | |
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | |||
| RoHS Compliant | RoHS | RoHS |