Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SS25/52T SS25/52T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096066-SS25/52T Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 400 µA Max Surge Current: 75 A
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096066-SS25/52T Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 400 µA Max Surge Current: 75 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SS25/52T - 1096066-SS25/52T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SS25/52T
1096066-SS25/52T
OEM Parts - OEM Parts ( S ) - SS25/52T 1096066-SS25/52T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096066-SS25/52T Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 400 µA Max Surge Current: 75 A

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096066-SS25/52T
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 400 µA
Max Surge Current: 75 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1096066-SS25/52T
Product Name OEM Parts - OEM Parts ( S ) - SS25/52T
Unlock Full Specs
to access all available technical data