DIODE 2 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SS24S-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24S-M3/61T can be used for catalog matching and distributor lookup.
Win Source Part Number: 962923-SS24S-M3/61T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): SS22-TP; VS-10MQ060NPBF; B240A-E3/61T; B240A-E3/5AT; SS13-TP; B220A-13-FSS24S-M361
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS24
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers 2A.40V,SM SKY RECT.
DIODE SCHOTTKY 40V 2A DO214AC
DIODE SCHOTTKY 40V 2A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SS24S-M3/61T | 962923-SS24S-M3/61T | SS24S-M3/61T-ND | SS24S-M3/61T | SS24S-M3/61T | SS24S-M3/61T |
| Product Name | 2 A 40 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-214AC, SMA | SMA; DO-214AC, SMA | |||
| RoHS Compliant | RoHS | |||||
| IO | 2 amps |