Vishay Intertechnology, Inc. Automotive Schottky 40V 2A Diode and Rectifier SS24HM3_A/H

Description
Diode Schottky 40V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SS24HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 40V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SS24HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 40V 2A Diode and Rectifier - 280-SS24HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 40V 2A Diode and Rectifier
280-SS24HM3_A/H
Automotive Schottky 40V 2A Diode and Rectifier 280-SS24HM3_A/H
Diode Schottky 40V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SS24HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24HM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 40V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SS24HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1350160-SS24HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1350160-SS24HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1350160-SS24HM3_A/H
Win Source Part Number: 1350160-SS24HM3_A/H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 750 Technology: Schottky Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 400 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Surface Mount Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS24 Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A

Win Source Part Number: 1350160-SS24HM3_A/H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 750
Technology: Schottky
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 400 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS24
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A

Buy Now Datasheet
Single Diodes - 112-SS24HM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS24HM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS24HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS24HM3_A/H
DIODE SCHOTTKY 40V 2A DO214AA

DIODE SCHOTTKY 40V 2A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SS24HM3_A/H 1350160-SS24HM3_A/H 112-SS24HM3_A/HTR-ND SS24HM3_A/H
Product Name Automotive Schottky 40V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AA, SMB SMB
Unlock Full Specs
to access all available technical data