Vishay Intertechnology, Inc. Single Diodes SS24HE3/52T

Description
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS24HE3/52T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS24HE3/52T-ND
Single Diodes SS24HE3/52T-ND
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky 40V 2A Diode and Rectifier - 280-SS24HE3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-SS24HE3/52T
Schottky 40V 2A Diode and Rectifier 280-SS24HE3/52T
DIODE SCHOTTKY 40V 2A DO214AA Product overview: SS24HE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24HE3/52T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A DO214AA Product overview: SS24HE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24HE3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS24HE3/52T - 1258992-SS24HE3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS24HE3/52T
1258992-SS24HE3/52T
Diodes, Rectifiers - Single - SS24HE3/52T 1258992-SS24HE3/52T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1258992-SS24HE3/52T Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 400μA @ 40V Operating Temperature - Junction: -65°C ~ 125°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AA (SMB) Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 2A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): SS24T3; SS24T3G; MB25_R2_00001; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 750

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1258992-SS24HE3/52T
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 400μA @ 40V
Operating Temperature - Junction: -65°C ~ 125°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AA (SMB)
Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 2A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): SS24T3; SS24T3G; MB25_R2_00001;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 750

Buy Now Datasheet
Single Diodes - SS24HE3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS24HE3/52T
Single Diodes SS24HE3/52T
DIODE SCHOTTKY 40V 2A DO214AA

DIODE SCHOTTKY 40V 2A DO214AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS24HE3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS24HE3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SS24HE3/52T
DIODE SCHOTTKY 40V 2A DO214AA

DIODE SCHOTTKY 40V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SS24HE3/52T-ND 280-SS24HE3/52T 1258992-SS24HE3/52T SS24HE3/52T SS24HE3/52T
Product Name Single Diodes Schottky 40V 2A Diode and Rectifier Diodes, Rectifiers - Single - SS24HE3/52T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSM05 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details
Schottky Diodes & Rectifiers - 8652072P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Diode Arrays - 448-BAS12505WH6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
4 suppliers