Vishay Intertechnology, Inc. Schottky 2A 40V Diode and Rectifier SS24-M3/5BT

Description
DIODE SCHOTTKY 2A 40V DO-214AA Product overview: SS24-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24-M3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 2A 40V DO-214AA Product overview: SS24-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24-M3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 40V Diode and Rectifier - 280-SS24-M3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 40V Diode and Rectifier
280-SS24-M3/5BT
Schottky 2A 40V Diode and Rectifier 280-SS24-M3/5BT
DIODE SCHOTTKY 2A 40V DO-214AA Product overview: SS24-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24-M3/5BT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 2A 40V DO-214AA Product overview: SS24-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24-M3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281771-SS24-M3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281771-SS24-M3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281771-SS24-M3/5BT
Win Source Part Number: 1281771-SS24-M3/5BT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 400 µA @ 40 V Operating Temperature - Junction: -65°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS24

Win Source Part Number: 1281771-SS24-M3/5BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 400 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS24

Buy Now Datasheet
Single Diodes - SS24-M3/5BT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS24-M3/5BT-ND
Single Diodes SS24-M3/5BT-ND
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS24-M3/5BT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS24-M3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers SS24-M3/5BT
DIODE SCHOTTKY 40V 2A DO214AA

DIODE SCHOTTKY 40V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS24-M3/5BT
Schottky Diodes & Rectifiers SS24-M3/5BT
Schottky Diodes & Rectifiers 2A,40V,SM SCHOTTKY RECT

Schottky Diodes & Rectifiers 2A,40V,SM SCHOTTKY RECT

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SS24-M3/5BT 1281771-SS24-M3/5BT SS24-M3/5BT-ND SS24-M3/5BT SS24-M3/5BT
Product Name Schottky 2A 40V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS
IO 2 amps
Package DO-214AA, SMB SMB
Unlock Full Specs
to access all available technical data