Manufacturer: Vishay
Win Source Part Number: 1102100-SS24-E3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3,200
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)
DIODE 2 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS24-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24-E3/5BT can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 2A DO214AA
DIODE SCHOTTKY 40V 2A DO214AA
Schottky Diodes & Rectifiers 40 Volt 2.0 Amp 75 Amp IFSM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1102100-SS24-E3/5BT | SS24-E3/5BTGITR-ND | 280-SS24-E3/5BT | SS24-E3/5BT | SS24-E3/5BT | SS24-E3/5BT |
| Product Name | Diodes, Rectifiers - Single - SS24-E3/5BT | Single Diodes | 2 A 40 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||
| Package | SMB; DO-214AA (SMB) | Tape and Reel | SMB; DO-214AA, SMB | SMB (DO-214AA) | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts |