Vishay Intertechnology, Inc. Schottky 40V 2A Diode and Rectifier SS24-E3/51T

Description
DIODE SCHOTTKY 40V 2A DO214AA Product overview: SS24-E3/51T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24-E3/51T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A DO214AA Product overview: SS24-E3/51T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24-E3/51T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-SS24-E3/51T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-SS24-E3/51T
Schottky 40V 2A Diode and Rectifier 280-SS24-E3/51T
DIODE SCHOTTKY 40V 2A DO214AA Product overview: SS24-E3/51T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24-E3/51T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A DO214AA Product overview: SS24-E3/51T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24-E3/51T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS24-E3/51TGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS24-E3/51TGI-ND
Single Diodes SS24-E3/51TGI-ND
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281953-SS24-E3/51T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281953-SS24-E3/51T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281953-SS24-E3/51T
Win Source Part Number: 1281953-SS24-E3/51T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 400 µA @ 40 V Operating Temperature - Junction: -65°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS24-E3/1,SS24-E3/1, SS24-E3/1GI,SS24-E3/ 1GI,SS24-E3/1T,SS24- E3/1TGI,SS24-E3/1TGI ,SS24-E3/1TR,SS24-E3 /1TR,SS24-E3/51TGI Base Product Number: SS24 Product Status: Obsolete

Win Source Part Number: 1281953-SS24-E3/51T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 400 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS24-E3/1,SS24-E3/1,SS24-E3/1GI,SS24-E3/1GI,SS24-E3/1T,SS24-E3/1TGI,SS24-E3/1TGI,SS24-E3/1TR,SS24-E3/1TR,SS24-E3/51TGI
Base Product Number: SS24
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS24-E3/51T - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS24-E3/51T
Discrete Semiconductor Products - Diodes - Rectifiers SS24-E3/51T
DIODE SCHOTTKY 40V 2A DO214AA

DIODE SCHOTTKY 40V 2A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SS24-E3/51T SS24-E3/51TGI-ND 1281953-SS24-E3/51T SS24-E3/51T
Product Name Schottky 40V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-214AA, SMB
Unlock Full Specs
to access all available technical data