Vishay Intertechnology, Inc. Custom Parts - Custom Parts (S - T) - SS24/52T SS24/52T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171320-SS24/52T Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 400 µA Max Surge Current: 75 A Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171320-SS24/52T Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 400 µA Max Surge Current: 75 A Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SS24/52T - 1171320-SS24/52T - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SS24/52T
1171320-SS24/52T
Custom Parts - Custom Parts (S - T) - SS24/52T 1171320-SS24/52T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171320-SS24/52T Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 400 µA Max Surge Current: 75 A Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171320-SS24/52T
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 400 µA
Max Surge Current: 75 A
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1171320-SS24/52T
Product Name Custom Parts - Custom Parts (S - T) - SS24/52T
IFSM 75 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222897 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8600 volts
View Details