Vishay Intertechnology, Inc. Diode and Rectifier SS23SHE3_A/H

Description
Product overview: SS23SHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS23SHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: SS23SHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS23SHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier 280-SS23SHE3_A/H
Product overview: SS23SHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS23SHE3_A/H can be used for catalog matching and distributor lookup.

Product overview: SS23SHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS23SHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281308-SS23SHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281308-SS23SHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281308-SS23SHE3_A/H
Win Source Part Number: 1281308-SS23SHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 400 µA @ 30 V Operating Temperature - Junction: -65°C ~ 125°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS23

Win Source Part Number: 1281308-SS23SHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 400 µA @ 30 V
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS23

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SS23SHE3_A/H 1281308-SS23SHE3_A/H
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Reel (TR) DO-214AC, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Specs
Package SC-59; SOT23
Life Cycle Stage Active
VF 1.25 volts
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG975C6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 600 volts
View Details