Vishay Intertechnology, Inc. Single Diodes SS23S-M3/5AT

Description
Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS23S-M3/5AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS23S-M3/5AT-ND
Single Diodes SS23S-M3/5AT-ND
Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS23S-M3/5AT - 1102096-SS23S-M3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS23S-M3/5AT
1102096-SS23S-M3/5AT
Diodes, Rectifiers - Single - SS23S-M3/5AT 1102096-SS23S-M3/5AT
Manufacturer: Vishay Win Source Part Number: 1102096-SS23S-M3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 400μA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102096-SS23S-M3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 2A Diode and Rectifier - 280-SS23S-M3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-SS23S-M3/5AT
Schottky 30V 2A Diode and Rectifier 280-SS23S-M3/5AT
DIODE SCHOTTKY 30V 2A DO214AC Product overview: SS23S-M3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS23S-M3/5AT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A DO214AC Product overview: SS23S-M3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS23S-M3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS23S-M3/5AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS23S-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers SS23S-M3/5AT
DIODE SCHOTTKY 30V 2A DO214AC

DIODE SCHOTTKY 30V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SS23S-M3/5AT-ND 1102096-SS23S-M3/5AT 280-SS23S-M3/5AT SS23S-M3/5AT
Product Name Single Diodes Diodes, Rectifiers - Single - SS23S-M3/5AT Schottky 30V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data