Vishay Intertechnology, Inc. Single Diodes SS23HE3/52T

Description
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS23HE3/52T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS23HE3/52T-ND
Single Diodes SS23HE3/52T-ND
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky 30V 2A Diode and Rectifier - 280-SS23HE3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-SS23HE3/52T
Schottky 30V 2A Diode and Rectifier 280-SS23HE3/52T
DIODE SCHOTTKY 30V 2A DO214AA Product overview: SS23HE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS23HE3/52T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A DO214AA Product overview: SS23HE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS23HE3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS23HE3/52T - 846109-SS23HE3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS23HE3/52T
846109-SS23HE3/52T
Diodes, Rectifiers - Single - SS23HE3/52T 846109-SS23HE3/52T
Manufacturer: Vishay Win Source Part Number: 846109-SS23HE3/52T Features: Diode 30 V Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: SS23 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 846109-SS23HE3/52T
Features: Diode 30 V
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: SS23
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS23HE3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS23HE3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SS23HE3/52T
DIODE SCHOTTKY 30V 2A DO214AA

DIODE SCHOTTKY 30V 2A DO214AA

Supplier's Site
Single Diodes - SS23HE3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS23HE3/52T
Single Diodes SS23HE3/52T
DIODE SCHOTTKY 30V 2A DO214AA

DIODE SCHOTTKY 30V 2A DO214AA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SS23HE3/52T-ND 280-SS23HE3/52T 846109-SS23HE3/52T SS23HE3/52T SS23HE3/52T
Product Name Single Diodes Schottky 30V 2A Diode and Rectifier Diodes, Rectifiers - Single - SS23HE3/52T Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data