Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 030825-SS23-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 750
2A 30V SMB Rectifier Diode, Surface Mount Product overview: SS23-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS23-E3/52T can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 2A 30V DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 2A 30V DO-214AA; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single
DIODE SCHOTTKY 30V 2A DO214AA
DIODE SCHOTTKY 30V 2A DO214AA
Schottky Diodes & Rectifiers 2.0 Amp 30 Volt
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SS23-E3/52TGITR-ND | 030825-SS23-E3/52T | 280-SS23-E3/52T | 77K8053 | SS23-E3/52T | SS23-E3/52T | SS23-E3/52T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS23-E3/52T | SMD 2A 30V Diode and Rectifier | Schottky Rectifier, 2A 30V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| Package | SMB; DO-214AA (SMB) | Tape and Reel | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB (DO-214AA) | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| RoHS Compliant | RoHS | RoHS |