Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 1102091-SS22S-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
DIODE 2 A, 20 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SS22S-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS22S-E3/61T can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 2A DO214AA
Schottky Diodes & Rectifiers 20 Volt 2.0 Amp 75 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SS22S-E3/61T-ND | 1102091-SS22S-E3/61T | 280-SS22S-E3/61T | SS22S-E3/61T | SS22S-E3/61T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS22S-E3/61T | 2 A 20 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SMB; DO-214AA (SMB) | Tape and Reel | SMA (DO-214AC) |