Vishay Precision Group Schottky Diodes & Rectifiers SS22-E3/52T

Description
Diode Schottky 20V 2A
Request a Quote Datasheet
Description
Diode Schottky 20V 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8187405P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8187405P
Schottky Diodes & Rectifiers 8187405P
Diode Schottky 20V 2A

Diode Schottky 20V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 8187405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8187405
Schottky Diodes & Rectifiers 8187405
Diode Schottky 20V 2A

Diode Schottky 20V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 1777486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777486
Schottky Diodes & Rectifiers 1777486
Diode Schottky 20V 2A

Diode Schottky 20V 2A

Supplier's Site
SMD 2A 20V Diode and Rectifier - 280-SS22-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 20V Diode and Rectifier
280-SS22-E3/52T
SMD 2A 20V Diode and Rectifier 280-SS22-E3/52T
2A 20V Rectifier Diode, SMB, Surface Mount Product overview: SS22-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS22-E3/52T can be used for catalog matching and distributor lookup.

2A 20V Rectifier Diode, SMB, Surface Mount Product overview: SS22-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS22-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS22-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS22-E3/52TGITR-ND
Single Diodes SS22-E3/52TGITR-ND
Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS22-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS22-E3/52TGICT-ND
Single Diodes SS22-E3/52TGICT-ND
Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS22-E3/52T - 030823-SS22-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS22-E3/52T
030823-SS22-E3/52T
Diodes, Rectifiers - Single - SS22-E3/52T 030823-SS22-E3/52T
Manufacturer: Vishay Win Source Part Number: 030823-SS22-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 400μA @ 20V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 030823-SS22-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS22-E3/52T
Schottky Diodes & Rectifiers SS22-E3/52T
Schottky Diodes & Rectifiers 2.0 Amp 20 Volt

Schottky Diodes & Rectifiers 2.0 Amp 20 Volt

Buy Now Datasheet
Schottky Rectifier, 2A 20V Do-214Aa; Diode Type Vishay - 77K8048 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A 20V Do-214Aa; Diode Type Vishay
77K8048
Schottky Rectifier, 2A 20V Do-214Aa; Diode Type Vishay 77K8048
SCHOTTKY RECTIFIER, 2A 20V DO-214AA; Diode Type:Schottky; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):2A; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:75A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A 20V DO-214AA; Diode Type:Schottky; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):2A; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:75A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 2A 20V Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 05R5889 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A 20V Do-214Aa; Repetitive Peak Reverse Voltage Vishay
05R5889
Schottky Rectifier, 2A 20V Do-214Aa; Repetitive Peak Reverse Voltage Vishay 05R5889
SCHOTTKY RECTIFIER, 2A 20V DO-214AA; Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:SS Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A 20V DO-214AA; Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS22-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS22-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SS22-E3/52T
DIODE SCHOTTKY 20V 2A DO214AA

DIODE SCHOTTKY 20V 2A DO214AA

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 8187405P 8187405 280-SS22-E3/52T SS22-E3/52TGITR-ND 030823-SS22-E3/52T SS22-E3/52T 77K8048 05R5889 SS22-E3/52T
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers SMD 2A 20V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS22-E3/52T Schottky Diodes & Rectifiers Schottky Rectifier, 2A 20V Do-214Aa; Diode Type Vishay Schottky Rectifier, 2A 20V Do-214Aa; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package SMB; DO-214AA (SMB) Do-214aa (smb) Tape and Reel SMB; DO-214AA (SMB) SMB (DO-214AA) SMB; DO-214AA (SMB)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky Schottky
IO 2 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data