Vishay Intertechnology, Inc. Single Diodes SS210HE3_A/H

Description
DIODE SCHOTTKY 100V 1.5A DO214AA
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 1.5A DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SS210HE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 1.5A DO214AA

DIODE SCHOTTKY 100V 1.5A DO214AA

Buy Now Datasheet
Single Diodes - 112-SS210HE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 1.5A DO214AA

DIODE SCHOTTKY 100V 1.5A DO214AA

Buy Now Datasheet
Single Diodes - 112-SS210HE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky 1.5A 100V Diode and Rectifier - 280-SS210HE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.5A 100V Diode and Rectifier
280-SS210HE3_A/H
Schottky 1.5A 100V Diode and Rectifier 280-SS210HE3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 100V V(RRM), Silicon, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN Product overview: SS210HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS210HE3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 100V V(RRM), Silicon, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN Product overview: SS210HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS210HE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281541-SS210HE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281541-SS210HE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281541-SS210HE3_A/H
Win Source Part Number: 1281541-SS210HE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q100 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A Current - Reverse Leakage @ Vr: 30 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS210HE3_A/HCT,1 12-SS210HE3_A/HDKR,1 12-SS210HE3_A/HTR,SS 210HE3_A/H Base Product Number: SS210

Win Source Part Number: 1281541-SS210HE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q100
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A
Current - Reverse Leakage @ Vr: 30 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SS210HE3_A/HCT,112-SS210HE3_A/HDKR,112-SS210HE3_A/HTR,SS210HE3_A/H
Base Product Number: SS210

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS210HE3_A/H
Schottky Diodes & Rectifiers SS210HE3_A/H
Schottky Diodes & Rectifiers 1.5A 100V SM Schottky Rect

Schottky Diodes & Rectifiers 1.5A 100V SM Schottky Rect

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS210HE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS210HE3_A/H
DIODE SCHOTTKY 100V 1.5A DO214AA

DIODE SCHOTTKY 100V 1.5A DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 112-SS210HE3_A/HCT-ND 280-SS210HE3_A/H 1281541-SS210HE3_A/H SS210HE3_A/H SS210HE3_A/H
Product Name Single Diodes Schottky 1.5A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Schottky Diodes & Rectifiers - 509976 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Llds
RoHS Compliant RoHS
View Details
RF Diodes - BAR64-07 - 079419-BAR64-07 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN - 2 Independent
Life Cycle Stage Obsolete(EOL)
Package PG-SOT143-4
View Details
2 suppliers