Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 100V 2A DO214AA
Schottky Diodes & Rectifiers 1.5A,100V,SM SCHOTTKY RECT.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | SS210-M3/52T-ND | SS210-M3/52T | SS210-M3/52T |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |