Vishay Intertechnology, Inc. 1.5 A 100 V Diode and Rectifier SS210-E3/5BT

Description
DIODE 1.5 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS210-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS210-E3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1.5 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS210-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS210-E3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 A 100 V Diode and Rectifier - 280-SS210-E3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 100 V Diode and Rectifier
280-SS210-E3/5BT
1.5 A 100 V Diode and Rectifier 280-SS210-E3/5BT
DIODE 1.5 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS210-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS210-E3/5BT can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS210-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS210-E3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1158896-SS210-E3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1158896-SS210-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1158896-SS210-E3/5BT
Win Source Part Number: 1158896-SS210-E3/5BT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 1 A Current - Reverse Leakage @ Vr: 30 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Alternative Parts (Cross-Reference): SS210E3/5BT; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS210-E3/5BTGICT,SS2 10-E3/5BTGITR,SS210- E3/5BT-ND,SS210-E3/5 BTGIDKR Base Product Number: SS210

Win Source Part Number: 1158896-SS210-E3/5BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 1 A
Current - Reverse Leakage @ Vr: 30 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Alternative Parts (Cross-Reference): SS210E3/5BT;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS210-E3/5BTGICT,SS210-E3/5BTGITR,SS210-E3/5BT-ND,SS210-E3/5BTGIDKR
Base Product Number: SS210

Buy Now Datasheet
Single Diodes - SS210-E3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS210-E3/5BTGITR-ND
Single Diodes SS210-E3/5BTGITR-ND
Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS210-E3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS210-E3/5BTGICT-ND
Single Diodes SS210-E3/5BTGICT-ND
Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS210-E3/5BTGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS210-E3/5BT
Schottky Diodes & Rectifiers SS210-E3/5BT
Schottky Diodes & Rectifiers 100 Volt 1.5 Amp 75 Amp IFSM

Schottky Diodes & Rectifiers 100 Volt 1.5 Amp 75 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS210-E3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS210-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers SS210-E3/5BT
DIODE SCHOTTKY 100V 1.5A DO214AA

DIODE SCHOTTKY 100V 1.5A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SS210-E3/5BT 1158896-SS210-E3/5BT SS210-E3/5BTGITR-ND SS210-E3/5BT SS210-E3/5BT
Product Name 1.5 A 100 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AA, SMB SMB (DO-214AA)
RoHS Compliant RoHS
IO 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010403 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Specs
Life Cycle Stage Active
VF 1.25 volts
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 22CGQ045 - 22CGQ045 - Infineon Technologies AG
Specs
Package M-TO254-3
Life Cycle Stage active and preferred
View Details
3 suppliers