Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS210-E3/52T SS210-E3/52T

Description
Manufacturer: Vishay Win Source Part Number: 1102080-SS210-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 30μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102080-SS210-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 30μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS210-E3/52T - 1102080-SS210-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS210-E3/52T
1102080-SS210-E3/52T
Diodes, Rectifiers - Single - SS210-E3/52T 1102080-SS210-E3/52T
Manufacturer: Vishay Win Source Part Number: 1102080-SS210-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 30μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102080-SS210-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 30μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1.5 A 100 V Diode and Rectifier - 280-SS210-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 100 V Diode and Rectifier
280-SS210-E3/52T
1.5 A 100 V Diode and Rectifier 280-SS210-E3/52T
DIODE 1.5 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS210-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS210-E3/52T can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS210-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS210-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS210-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS210-E3/52TGITR-ND
Single Diodes SS210-E3/52TGITR-ND
Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS210-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS210-E3/52TGICT-ND
Single Diodes SS210-E3/52TGICT-ND
Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS210-E3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS210-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS210-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SS210-E3/52T
DIODE SCHOTTKY 100V 1.5A DO214AA

DIODE SCHOTTKY 100V 1.5A DO214AA

Supplier's Site
Single Diodes - SS210-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS210-E3/52T
Single Diodes SS210-E3/52T
DIODE SCHOTTKY 100V 1.5A DO214AA

DIODE SCHOTTKY 100V 1.5A DO214AA

Supplier's Site Datasheet
DIODE SCHOTTKY 100V 1.5A DO214AA - 884-SS210-E3/52T - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 1.5A DO214AA
884-SS210-E3/52T
DIODE SCHOTTKY 100V 1.5A DO214AA 884-SS210-E3/52T
DIODE SCHOTTKY 100V 1.5A DO214AA

DIODE SCHOTTKY 100V 1.5A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1102080-SS210-E3/52T 280-SS210-E3/52T SS210-E3/52TGITR-ND SS210-E3/52T SS210-E3/52T 884-SS210-E3/52T
Product Name Diodes, Rectifiers - Single - SS210-E3/52T 1.5 A 100 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE SCHOTTKY 100V 1.5A DO214AA
Life Cycle Stage Active Active Active
Package SMB; DO-214AA (SMB) Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA, SMB
VF 0.7500 volts 0.7500 volts 0.7500 volts 0.7500 volts
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data