Vishay Intertechnology, Inc. Single Diodes SS1P6LHM3/84A

Description
Diode Schottky 60V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS1P6LHM3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount DO-220AA (SMP)

Diode Schottky 60V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS1P6LHM3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount DO-220AA (SMP)

Diode Schottky 60V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-SS1P6LHM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-SS1P6LHM3/84A
Schottky 60V 1A Diode and Rectifier 280-SS1P6LHM3/84A
Diode Schottky 60V 1A 2-Pin DO-220AA T/R Product overview: SS1P6LHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P6LHM3/84A can be used for catalog matching and distributor lookup.

Diode Schottky 60V 1A 2-Pin DO-220AA T/R Product overview: SS1P6LHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P6LHM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS1P6LHM3/84A - 1102076-SS1P6LHM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1P6LHM3/84A
1102076-SS1P6LHM3/84A
Diodes, Rectifiers - Single - SS1P6LHM3/84A 1102076-SS1P6LHM3/84A
Manufacturer: Vishay Win Source Part Number: 1102076-SS1P6LHM3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 590mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 60V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102076-SS1P6LHM3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 590mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1P6LHM3/84A
Schottky Diodes & Rectifiers SS1P6LHM3/84A
Schottky Diodes & Rectifiers 60volt 1.0amp

Schottky Diodes & Rectifiers 60volt 1.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1P6LHM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1P6LHM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS1P6LHM3/84A
DIODE SCHOTTKY 60V 1A DO220AA

DIODE SCHOTTKY 60V 1A DO220AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SS1P6LHM3/84AGITR-ND 280-SS1P6LHM3/84A 1102076-SS1P6LHM3/84A SS1P6LHM3/84A SS1P6LHM3/84A
Product Name Single Diodes Schottky 60V 1A Diode and Rectifier Diodes, Rectifiers - Single - SS1P6LHM3/84A Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-220AA (SMP) DO-220AA-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data