Manufacturer: Vishay
Win Source Part Number: 1102077-SS1P6L-M3/84
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 590mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 60volt 1.0amp Product overview: SS1P6L-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P6L-M3/84A can be used for catalog matching and distributor lookup.
Vishay SS1P6L-M3/84A Diode
Vishay SS1P6L-M3/84A Diode
Vishay SS1P6L-M3/84A Diode
Diode Schottky 60V 1A Surface Mount DO-220AA (SMP)
Diode Schottky 60V 1A Surface Mount DO-220AA (SMP)
DIODE SCHOTTKY 60V 1A DO220AA
Schottky Diodes & Rectifiers 60volt 1.0amp
DIODE SCHOTTKY 60V 1A DO220AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1102077-SS1P6L-M3/84A | 280-SS1P6L-M3/84A | 7103705 | 7103705P | SS1P6L-M3/84AGICT-ND | SS1P6L-M3/84A | SS1P6L-M3/84A | SS1P6L-M3/84A |
| Product Name | Diodes, Rectifiers - Single - SS1P6L-M3/84A | Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||||||
| Package | DO-220AA (SMP) | Tape and Reel | Smp | SMP | DO-220AA | DO-220AA-2 | ||
| VF | 0.5900 volts | 0.5900 volts | 0.5900 volts | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |