Vishay Precision Group Diodes, Rectifiers - Single - SS1P5L-M3/84A SS1P5L-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 1102073-SS1P5L-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 590mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 50V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102073-SS1P5L-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 590mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 50V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS1P5L-M3/84A - 1102073-SS1P5L-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1P5L-M3/84A
1102073-SS1P5L-M3/84A
Diodes, Rectifiers - Single - SS1P5L-M3/84A 1102073-SS1P5L-M3/84A
Manufacturer: Vishay Win Source Part Number: 1102073-SS1P5L-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 590mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 50V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1102073-SS1P5L-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 590mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 50V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single Diodes - SS1P5L-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 1A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS1P5L-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 1A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS1P5L-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 1A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky Diode and Rectifier - 280-SS1P5L-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS1P5L-M3/84A
Schottky Diode and Rectifier 280-SS1P5L-M3/84A
Schottky Diodes & Rectifiers 50volt 1.0amp Product overview: SS1P5L-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P5L-M3/84A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 50volt 1.0amp Product overview: SS1P5L-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P5L-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1P5L-M3/84A
Schottky Diodes & Rectifiers SS1P5L-M3/84A
Schottky Diodes & Rectifiers 50volt 1.0amp

Schottky Diodes & Rectifiers 50volt 1.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1P5L-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1P5L-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS1P5L-M3/84A
DIODE SCHOTTKY 50V 1A DO220AA

DIODE SCHOTTKY 50V 1A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1102073-SS1P5L-M3/84A SS1P5L-M3/84AGITR-ND 280-SS1P5L-M3/84A SS1P5L-M3/84A SS1P5L-M3/84A
Product Name Diodes, Rectifiers - Single - SS1P5L-M3/84A Single Diodes Schottky Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package DO-220AA (SMP) Tape and Reel DO-220AA-2
VF 0.5900 volts 0.5900 volts
Unlock Full Specs
to access all available technical data