Vishay Intertechnology, Inc. Schottky Diode and Rectifier SS1P4LHM3/85A

Description
Schottky Diodes & Rectifiers 40volt 1.0amp Product overview: SS1P4LHM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P4LHM3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 40volt 1.0amp Product overview: SS1P4LHM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P4LHM3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode and Rectifier - 280-SS1P4LHM3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS1P4LHM3/85A
Schottky Diode and Rectifier 280-SS1P4LHM3/85A
Schottky Diodes & Rectifiers 40volt 1.0amp Product overview: SS1P4LHM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P4LHM3/85A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 40volt 1.0amp Product overview: SS1P4LHM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P4LHM3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SS1P4LHM3/85ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1.5A DO220AA

DIODE SCHOTTKY 40V 1.5A DO220AA

Buy Now Datasheet
Single Diodes - 112-SS1P4LHM3/85ACT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1.5A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - 112-SS1P4LHM3/85ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1.5A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS1P4LHM3/85A - 897623-SS1P4LHM3/85A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1P4LHM3/85A
897623-SS1P4LHM3/85A
Diodes, Rectifiers - Single - SS1P4LHM3/85A 897623-SS1P4LHM3/85A
Manufacturer: Vishay Win Source Part Number: 897623-SS1P4LHM3/85A Series: Automotive, AEC-Q101, eSMP® Features: Diode Schottky 40 V 1.5A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SS1P4 Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS1P4LHM3/85AGITR, SS1P4LHM3/85A-ND, SS1P4LHM3/85AGICT

Manufacturer: Vishay
Win Source Part Number: 897623-SS1P4LHM3/85A
Series: Automotive, AEC-Q101, eSMP®
Features: Diode Schottky 40 V 1.5A Surface Mount DO-220AA (SMP)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS1P4
Categories: Discrete Semiconductor Products
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS1P4LHM3/85AGITR, SS1P4LHM3/85A-ND, SS1P4LHM3/85AGICT

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1P4LHM3/85A
Schottky Diodes & Rectifiers SS1P4LHM3/85A
Schottky Diodes & Rectifiers 40volt 1.0amp

Schottky Diodes & Rectifiers 40volt 1.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1P4LHM3/85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1P4LHM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SS1P4LHM3/85A
DIODE SCHOTTKY 40V 1.5A DO220AA

DIODE SCHOTTKY 40V 1.5A DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS1P4LHM3/85A 112-SS1P4LHM3/85ADKR-ND 897623-SS1P4LHM3/85A SS1P4LHM3/85A SS1P4LHM3/85A
Product Name Schottky Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS1P4LHM3/85A Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-220AA (SMP) DO-220AA-2
RoHS Compliant RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data