Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS1P4LHM3/84A

Description
Win Source Part Number: 1281503-SS1P4LHM3/84 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A Current - Reverse Leakage @ Vr: 150 µA @ 40 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS1P4LHM3/84A,SS1P4L HM3/84AGICT,SS1P4LHM 3/84AGITR Base Product Number: SS1P4
Request a Quote Datasheet
Description
Win Source Part Number: 1281503-SS1P4LHM3/84 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A Current - Reverse Leakage @ Vr: 150 µA @ 40 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS1P4LHM3/84A,SS1P4L HM3/84AGICT,SS1P4LHM 3/84AGITR Base Product Number: SS1P4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281503-SS1P4LHM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281503-SS1P4LHM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281503-SS1P4LHM3/84A
Win Source Part Number: 1281503-SS1P4LHM3/84 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A Current - Reverse Leakage @ Vr: 150 µA @ 40 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS1P4LHM3/84A,SS1P4L HM3/84AGICT,SS1P4LHM 3/84AGITR Base Product Number: SS1P4

Win Source Part Number: 1281503-SS1P4LHM3/84A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A
Current - Reverse Leakage @ Vr: 150 µA @ 40 V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS1P4LHM3/84A,SS1P4LHM3/84AGICT,SS1P4LHM3/84AGITR
Base Product Number: SS1P4

Buy Now Datasheet
Single Diodes - SS1P4LHM3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1.5A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS1P4LHM3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1.5A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
1.5 A 40 V Diode and Rectifier - 280-SS1P4LHM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 40 V Diode and Rectifier
280-SS1P4LHM3/84A
1.5 A 40 V Diode and Rectifier 280-SS1P4LHM3/84A
DIODE 1.5 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS1P4LHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P4LHM3/84A can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS1P4LHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P4LHM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1P4LHM3/84A
Schottky Diodes & Rectifiers SS1P4LHM3/84A
Schottky Diodes & Rectifiers 40volt 1.0amp

Schottky Diodes & Rectifiers 40volt 1.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1P4LHM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1P4LHM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS1P4LHM3/84A
DIODE SCHOTTKY 40V 1.5A DO220AA

DIODE SCHOTTKY 40V 1.5A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1281503-SS1P4LHM3/84A SS1P4LHM3/84AGITR-ND 280-SS1P4LHM3/84A SS1P4LHM3/84A SS1P4LHM3/84A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 1.5 A 40 V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-220AA Tape and Reel DO-220AA-2
VF 0.4800 volts 0.4800 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data