Vishay Precision Group Schottky Diodes & Rectifiers SS1P4L-M3/84A

Description
Diode Schottky 40V 1.5A SMP
Request a Quote Datasheet
Description
Diode Schottky 40V 1.5A SMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7103692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103692
Schottky Diodes & Rectifiers 7103692
Diode Schottky 40V 1.5A SMP

Diode Schottky 40V 1.5A SMP

Supplier's Site
Schottky Diodes & Rectifiers - 7103692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103692P
Schottky Diodes & Rectifiers 7103692P
Diode Schottky 40V 1.5A SMP

Diode Schottky 40V 1.5A SMP

Supplier's Site
Schottky Diodes & Rectifiers - 1702217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1702217
Schottky Diodes & Rectifiers 1702217
Diode Schottky 40V 1.5A SMP

Diode Schottky 40V 1.5A SMP

Supplier's Site
1.5 A 40 V Diode and Rectifier - 280-SS1P4L-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 40 V Diode and Rectifier
280-SS1P4L-M3/84A
1.5 A 40 V Diode and Rectifier 280-SS1P4L-M3/84A
DIODE 1.5 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS1P4L-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P4L-M3/84A can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS1P4L-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P4L-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS1P4L-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1.5A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS1P4L-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1.5A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS1P4L-M3/84A - 1102069-SS1P4L-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1P4L-M3/84A
1102069-SS1P4L-M3/84A
Diodes, Rectifiers - Single - SS1P4L-M3/84A 1102069-SS1P4L-M3/84A
Manufacturer: Vishay Win Source Part Number: 1102069-SS1P4L-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 480mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 40V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102069-SS1P4L-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 480mV @ 1A
Current - Reverse Leakage @ Vr: 150μA @ 40V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS1P4L-M3/84A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS1P4L-M3/84A
Single Diodes SS1P4L-M3/84A
DIODE SCHOTTKY 40V 1.5A DO220AA

DIODE SCHOTTKY 40V 1.5A DO220AA

Supplier's Site Datasheet
Schottky Rect, Single, 40V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3861 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3861
Schottky Rect, Single, 40V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3861
SCHOTTKY RECT, SINGLE, 40V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1.5A; Diode Configuration:Single ; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage VF Max:480mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1.5A; Diode Configuration:Single; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage VF Max:480mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1P4L-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1P4L-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS1P4L-M3/84A
DIODE SCHOTTKY 40V 1.5A DO220AA

DIODE SCHOTTKY 40V 1.5A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1P4L-M3/84A
Schottky Diodes & Rectifiers SS1P4L-M3/84A
Schottky Diodes & Rectifiers 40volt 1.0amp

Schottky Diodes & Rectifiers 40volt 1.0amp

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 7103692 7103692P 280-SS1P4L-M3/84A SS1P4L-M3/84AGICT-ND 1102069-SS1P4L-M3/84A SS1P4L-M3/84A 60AC3861 SS1P4L-M3/84A SS1P4L-M3/84A
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 1.5 A 40 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS1P4L-M3/84A Single Diodes Schottky Rect, Single, 40V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package Smp SMP Tape and Reel DO-220AA (SMP) DO-220AA DO-220AA DO-220AA-2
RoHS Compliant RoHS RoHS RoHS
IO 1.5 amps
Unlock Full Specs
to access all available technical data