Schottky Diodes & Rectifiers 1.0 Amp 40 Volt Product overview: SS1P4L-E3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P4L-E3/84A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 192785-SS1P4L-E3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 480mV @ 1A
Current - Reverse Leakage @ Vr: 150μA @ 40V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-SS1P4L-E3/84A | 192785-SS1P4L-E3/84A |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - SS1P4L-E3/84A |
| Package | Tape and Reel | DO-220AA (SMP) |