Vishay Precision Group Single Diodes SS1P4-M3/84A

Description
Diode Schottky 40V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS1P4-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1P4-M3/84AGITR-ND
Single Diodes SS1P4-M3/84AGITR-ND
Diode Schottky 40V 1A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS1P4-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1P4-M3/84AGICT-ND
Single Diodes SS1P4-M3/84AGICT-ND
Diode Schottky 40V 1A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS1P4-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky Diode and Rectifier - 2085-SS1P4-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
2085-SS1P4-M3/84A
Schottky Diode and Rectifier 2085-SS1P4-M3/84A
Schottky Diodes & Rectifiers 1.0 Amp 40 Volt 30 Amp IFSM Product overview: SS1P4-M3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS1P4-M3/84A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 1.0 Amp 40 Volt 30 Amp IFSM Product overview: SS1P4-M3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS1P4-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS1P4-M3/84A - 030822-SS1P4-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1P4-M3/84A
030822-SS1P4-M3/84A
Diodes, Rectifiers - Single - SS1P4-M3/84A 030822-SS1P4-M3/84A
Manufacturer: Vishay Win Source Part Number: 030822-SS1P4-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 40V Capacitance @ Vr, F: 70pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: SS1P3 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DFLS140-F; DFLS140-7-F; DFLS140-7; SS14LSHRVG ; Introduction Date: January 31, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 030822-SS1P4-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A
Current - Reverse Leakage @ Vr: 150μA @ 40V
Capacitance @ Vr, F: 70pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS1P3
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DFLS140-F; DFLS140-7-F; DFLS140-7; SS14LSHRVG ;
Introduction Date: January 31, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1P4-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1P4-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS1P4-M3/84A
DIODE SCHOTTKY 40V 1A DO220AA

DIODE SCHOTTKY 40V 1A DO220AA

Supplier's Site
Diode, Rectifier, Schottky, 1A, 40V, Smp; Repetitive Peak Reverse Voltage Vishay - 75R3225 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Schottky, 1A, 40V, Smp; Repetitive Peak Reverse Voltage Vishay
75R3225
Diode, Rectifier, Schottky, 1A, 40V, Smp; Repetitive Peak Reverse Voltage Vishay 75R3225
DIODE, RECTIFIER, SCHOTTKY, 1A, 40V, SMP; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, RECTIFIER, SCHOTTKY, 1A, 40V, SMP; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1P4-M3/84A
Schottky Diodes & Rectifiers SS1P4-M3/84A
Schottky Diodes & Rectifiers 1.0 Amp 40 Volt 30 Amp IFSM

Schottky Diodes & Rectifiers 1.0 Amp 40 Volt 30 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SS1P4-M3/84AGITR-ND 2085-SS1P4-M3/84A 030822-SS1P4-M3/84A SS1P4-M3/84A 75R3225 SS1P4-M3/84A
Product Name Single Diodes Schottky Diode and Rectifier Diodes, Rectifiers - Single - SS1P4-M3/84A Discrete Semiconductor Products - Diodes - Rectifiers Diode, Rectifier, Schottky, 1A, 40V, Smp; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Reel DO-220AA (SMP) SMD DO-220AA-2
RoHS Compliant RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data