Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS1P4-E3/84A SS1P4-E3/84A

Description
Manufacturer: Vishay Win Source Part Number: 066042-SS1P4-E3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 066042-SS1P4-E3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS1P4-E3/84A - 066042-SS1P4-E3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1P4-E3/84A
066042-SS1P4-E3/84A
Diodes, Rectifiers - Single - SS1P4-E3/84A 066042-SS1P4-E3/84A
Manufacturer: Vishay Win Source Part Number: 066042-SS1P4-E3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 066042-SS1P4-E3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A
Current - Reverse Leakage @ Vr: 150μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS1P4-E3/84A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1P4-E3/84A-ND
Single Diodes SS1P4-E3/84A-ND
Diode Schottky 40V 1A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-SS1P4-E3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-SS1P4-E3/84A
Schottky 40V 1A Diode and Rectifier 280-SS1P4-E3/84A
DIODE SCHOTTKY 40V 1A DO220AA Product overview: SS1P4-E3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P4-E3/84A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A DO220AA Product overview: SS1P4-E3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P4-E3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1P4-E3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1P4-E3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS1P4-E3/84A
DIODE SCHOTTKY 40V 1A DO220AA

DIODE SCHOTTKY 40V 1A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 066042-SS1P4-E3/84A SS1P4-E3/84A-ND 280-SS1P4-E3/84A SS1P4-E3/84A
Product Name Diodes, Rectifiers - Single - SS1P4-E3/84A Single Diodes Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data