Vishay Intertechnology, Inc. Single Diodes SS1P3LHM3/85A

Description
DIODE SCHOTTKY 30V 1.5A DO220AA
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1.5A DO220AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SS1P3LHM3/85ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 1.5A DO220AA

DIODE SCHOTTKY 30V 1.5A DO220AA

Buy Now Datasheet
Single Diodes - 112-SS1P3LHM3/85ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1.5A Surface Mount DO-220AA (SMP)

Diode Schottky 30V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - 112-SS1P3LHM3/85ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 1.5A DO220AA

DIODE SCHOTTKY 30V 1.5A DO220AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281526-SS1P3LHM3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281526-SS1P3LHM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281526-SS1P3LHM3/85A
Win Source Part Number: 1281526-SS1P3LHM3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS1P3LHM3/85ACT, 112-SS1P3LHM3/85ATR, SS1P3LHM3/85A,112-SS 1P3LHM3/85ADKR Base Product Number: SS1P3

Win Source Part Number: 1281526-SS1P3LHM3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SS1P3LHM3/85ACT,112-SS1P3LHM3/85ATR,SS1P3LHM3/85A,112-SS1P3LHM3/85ADKR
Base Product Number: SS1P3

Buy Now Datasheet
Schottky 30V 1.5A Diode and Rectifier - 280-SS1P3LHM3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1.5A Diode and Rectifier
280-SS1P3LHM3/85A
Schottky 30V 1.5A Diode and Rectifier 280-SS1P3LHM3/85A
DIODE SCHOTTKY 30V 1.5A DO220AA Product overview: SS1P3LHM3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P3LHM3/85A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1.5A DO220AA Product overview: SS1P3LHM3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P3LHM3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1P3LHM3/85A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1P3LHM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SS1P3LHM3/85A
DIODE SCHOTTKY 30V 1.5A DO220AA

DIODE SCHOTTKY 30V 1.5A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1P3LHM3/85A
Schottky Diodes & Rectifiers SS1P3LHM3/85A
Schottky Diodes & Rectifiers 30volt 1.0amp

Schottky Diodes & Rectifiers 30volt 1.0amp

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 112-SS1P3LHM3/85ACT-ND 1281526-SS1P3LHM3/85A 280-SS1P3LHM3/85A SS1P3LHM3/85A SS1P3LHM3/85A
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data