Vishay Intertechnology, Inc. Single Diodes SS1P3LHM3/84A

Description
Diode Schottky 30V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS1P3LHM3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount DO-220AA (SMP)

Diode Schottky 30V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS1P3LHM3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount DO-220AA (SMP)

Diode Schottky 30V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS1P3LHM3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount DO-220AA (SMP)

Diode Schottky 30V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky SMD 30V 1A Diode and Rectifier - 280-SS1P3LHM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 30V 1A Diode and Rectifier
280-SS1P3LHM3/84A
Schottky SMD 30V 1A Diode and Rectifier 280-SS1P3LHM3/84A
Schottky Diode 30V 1A SMD SMP DO-220AA Single Product overview: SS1P3LHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P3LHM3/84A can be used for catalog matching and distributor lookup.

Schottky Diode 30V 1A SMD SMP DO-220AA Single Product overview: SS1P3LHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P3LHM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281525-SS1P3LHM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281525-SS1P3LHM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281525-SS1P3LHM3/84A
Win Source Part Number: 1281525-SS1P3LHM3/84 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS1P3LHM3/84A,SS1P3L HM3/84AGIDKR,SS1P3LH M3/84AGITR,SS1P3LHM3 /84AGICT Base Product Number: SS1P3

Win Source Part Number: 1281525-SS1P3LHM3/84A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS1P3LHM3/84A,SS1P3LHM3/84AGIDKR,SS1P3LHM3/84AGITR,SS1P3LHM3/84AGICT
Base Product Number: SS1P3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1P3LHM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1P3LHM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS1P3LHM3/84A
DIODE SCHOTTKY 30V 1A DO220AA

DIODE SCHOTTKY 30V 1A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1P3LHM3/84A
Schottky Diodes & Rectifiers SS1P3LHM3/84A
Schottky Diodes & Rectifiers 30volt 1.0amp

Schottky Diodes & Rectifiers 30volt 1.0amp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SS1P3LHM3/84AGITR-ND 280-SS1P3LHM3/84A 1281525-SS1P3LHM3/84A SS1P3LHM3/84A SS1P3LHM3/84A
Product Name Single Diodes Schottky SMD 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data