Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS1P3LHE3/85A

Description
Win Source Part Number: 1281543-SS1P3LHE3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q100, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS1P3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1281543-SS1P3LHE3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q100, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS1P3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281543-SS1P3LHE3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281543-SS1P3LHE3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281543-SS1P3LHE3/85A
Win Source Part Number: 1281543-SS1P3LHE3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q100, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS1P3 Product Status: Obsolete

Win Source Part Number: 1281543-SS1P3LHE3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q100, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS1P3
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SS1P3LHE3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1P3LHE3/85A-ND
Single Diodes SS1P3LHE3/85A-ND
Diode Schottky 30V 1.5A Surface Mount DO-220AA (SMP)

Diode Schottky 30V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky 30V 1.5A Diode and Rectifier - 280-SS1P3LHE3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1.5A Diode and Rectifier
280-SS1P3LHE3/85A
Schottky 30V 1.5A Diode and Rectifier 280-SS1P3LHE3/85A
DIODE SCHOTTKY 30V 1.5A DO220AA Product overview: SS1P3LHE3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P3LHE3/85A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1.5A DO220AA Product overview: SS1P3LHE3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P3LHE3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Diodes Rectifiers
Product Number 1281543-SS1P3LHE3/85A SS1P3LHE3/85A-ND 280-SS1P3LHE3/85A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 30V 1.5A Diode and Rectifier
Package DO-220AA Tape & Reel (TR)
Unlock Full Specs
to access all available technical data