Vishay Precision Group Schottky 30V 1A Diode and Rectifier SS1P3L-M3/84A

Description
Rectifier Diode Schottky 30V 1A 2-Pin SMP T/R Product overview: SS1P3L-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P3L-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Schottky 30V 1A 2-Pin SMP T/R Product overview: SS1P3L-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P3L-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-SS1P3L-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-SS1P3L-M3/84A
Schottky 30V 1A Diode and Rectifier 280-SS1P3L-M3/84A
Rectifier Diode Schottky 30V 1A 2-Pin SMP T/R Product overview: SS1P3L-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P3L-M3/84A can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 30V 1A 2-Pin SMP T/R Product overview: SS1P3L-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P3L-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS1P3L-M3/84A - 042857-SS1P3L-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1P3L-M3/84A
042857-SS1P3L-M3/84A
Diodes, Rectifiers - Single - SS1P3L-M3/84A 042857-SS1P3L-M3/84A
Manufacturer: Vishay Win Source Part Number: 042857-SS1P3L-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 30V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: SS1P3L Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS1P3LHE3/84A; SS1P3LHM3/85A; SS1P3LHE3/85A; SS1P3LHM3/84A; Introduction Date: August 04, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 042857-SS1P3L-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS1P3L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS1P3LHE3/84A; SS1P3LHM3/85A; SS1P3LHE3/85A; SS1P3LHM3/84A;
Introduction Date: August 04, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SS1P3L-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1.5A Surface Mount DO-220AA (SMP)

Diode Schottky 30V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS1P3L-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1.5A Surface Mount DO-220AA (SMP)

Diode Schottky 30V 1.5A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103695P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103695P
Schottky Diodes & Rectifiers 7103695P
Diode Schottky 30V 1.5A SMP

Diode Schottky 30V 1.5A SMP

Supplier's Site
Schottky Diodes & Rectifiers - 1652993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652993
Schottky Diodes & Rectifiers 1652993
Diode Schottky 30V 1.5A SMP

Diode Schottky 30V 1.5A SMP

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS1P3L-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1P3L-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS1P3L-M3/84A
DIODE SCHOTTKY 30V 1.5A DO220AA

DIODE SCHOTTKY 30V 1.5A DO220AA

Supplier's Site
Schottky Rect, Single, 30V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3860 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 30V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3860
Schottky Rect, Single, 30V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3860
SCHOTTKY RECT, SINGLE, 30V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Diode Configuration:Single ; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 30V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Diode Configuration:Single; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 30V, Do-220Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 79R2711 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 30V, Do-220Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
79R2711
Diode, Schottky, 1A, 30V, Do-220Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 79R2711
DIODE, SCHOTTKY, 1A, 30V, DO-220AA-2, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 30V, DO-220AA-2, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Diodes & Rectifiers 30volt 1.0amp - 884-SS1P3L-M3/84A - Utmel Electronic Limited
Hong Kong, China
Schottky Diodes & Rectifiers 30volt 1.0amp
884-SS1P3L-M3/84A
Schottky Diodes & Rectifiers 30volt 1.0amp 884-SS1P3L-M3/84A
Schottky Diodes & Rectifiers 30volt 1.0amp

Schottky Diodes & Rectifiers 30volt 1.0amp

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1P3L-M3/84A
Schottky Diodes & Rectifiers SS1P3L-M3/84A
Schottky Diodes & Rectifiers 30volt 1.0amp

Schottky Diodes & Rectifiers 30volt 1.0amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-SS1P3L-M3/84A 042857-SS1P3L-M3/84A SS1P3L-M3/84AGICT-ND 7103695P 1652993 SS1P3L-M3/84A 60AC3860 79R2711 884-SS1P3L-M3/84A SS1P3L-M3/84A
Product Name Schottky 30V 1A Diode and Rectifier Diodes, Rectifiers - Single - SS1P3L-M3/84A Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 30V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay Diode, Schottky, 1A, 30V, Do-220Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers 30volt 1.0amp Schottky Diodes & Rectifiers
Package SMP DO-220AA (SMP) SMP Smp DO-220AA DO-220AA DO-220AA DO-220AA-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
VF 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts
Unlock Full Specs
to access all available technical data