SS1P3L, SS1P4L Low VF High Current Density Surface Mount Schottky Barrier Rectifiers Product overview: SS1P3-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1P3-M3/84A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1102068-SS1P3-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Diode Schottky 30V 1A Surface Mount DO-220AA (SMP)
Diode Schottky 30V 1A Surface Mount DO-220AA (SMP)
DIODE SCHOTTKY 30V 1A DO220AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-SS1P3-M3/84A | 1102068-SS1P3-M3/84A | SS1P3-M3/84AGICT-ND | SS1P3-M3/84A |
| Product Name | Schottky SMD Diode and Rectifier | Diodes, Rectifiers - Single - SS1P3-M3/84A | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-220AA (SMP) | ||
| RoHS Compliant | RoHS | |||
| IO | 1 amps |