Vishay Intertechnology, Inc. Automotive Schottky 90V 1A Diode and Rectifier SS1H9HE3_B/I

Description
Diode Schottky 90V 1A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: SS1H9HE3_B/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H9HE3_B/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 90V 1A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: SS1H9HE3_B/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H9HE3_B/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 90V 1A Diode and Rectifier - 280-SS1H9HE3_B/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 90V 1A Diode and Rectifier
280-SS1H9HE3_B/I
Automotive Schottky 90V 1A Diode and Rectifier 280-SS1H9HE3_B/I
Diode Schottky 90V 1A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: SS1H9HE3_B/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H9HE3_B/I can be used for catalog matching and distributor lookup.

Diode Schottky 90V 1A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: SS1H9HE3_B/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H9HE3_B/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281534-SS1H9HE3_B/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281534-SS1H9HE3_B/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281534-SS1H9HE3_B/I
Win Source Part Number: 1281534-SS1H9HE3_B/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q100 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 90 V Operating Temperature - Junction: 175°C (Max) Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS1H9

Win Source Part Number: 1281534-SS1H9HE3_B/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q100
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 µA @ 90 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS1H9

Buy Now Datasheet
Single Diodes - 112-SS1H9HE3_B/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 90V 1A DO214AC

DIODE SCHOTTKY 90V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-SS1H9HE3_B/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 1A Surface Mount SMA (DO-214AC)

Diode Schottky 90V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 112-SS1H9HE3_B/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 90V 1A SMA

DIODE SCHOTTKY 90V 1A SMA

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1H9HE3_B/I
Discrete Semiconductor Products - Diodes - Rectifiers SS1H9HE3_B/I
DIODE SCHOTTKY 90V 1A SMA

DIODE SCHOTTKY 90V 1A SMA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1H9HE3_B/I
Schottky Diodes & Rectifiers SS1H9HE3_B/I
Schottky Diodes & Rectifiers 1A 90V H. Barrier Sky Rect.

Schottky Diodes & Rectifiers 1A 90V H. Barrier Sky Rect.

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SS1H9HE3_B/I 1281534-SS1H9HE3_B/I 112-SS1H9HE3_B/IDKR-ND SS1H9HE3_B/I SS1H9HE3_B/I
Product Name Automotive Schottky 90V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel DO-214AC, SMA SMA
Unlock Full Specs
to access all available technical data