The 1109313-SS1H9HE3_B/H
Diode Schottky 90V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 90V 1A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: SS1H9HE3_B/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H9HE3_B/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1109313-SS1H9HE3_B/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q100
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 µA @ 90 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Alternative Parts (Cross-Reference): SS1H9HE3 B/H; SS1H9HE3-B/H;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS1H9
DIODE SCHOTTKY 90V 1A SMA
Schottky Diodes & Rectifiers 1A 90V H. Barrier Sky Rect.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SS1H9HE3_B/H-ND | 280-SS1H9HE3_B/H | 1109313-SS1H9HE3_B/H | SS1H9HE3_B/H | SS1H9HE3_B/H |
| Product Name | Single Diodes | Automotive Schottky 90V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) |