Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS1H9-M3/61T

Description
Win Source Part Number: 1281744-SS1H9-M3/61T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS1H9
Request a Quote Datasheet
Description
Win Source Part Number: 1281744-SS1H9-M3/61T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS1H9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281744-SS1H9-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281744-SS1H9-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281744-SS1H9-M3/61T
Win Source Part Number: 1281744-SS1H9-M3/61T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS1H9

Win Source Part Number: 1281744-SS1H9-M3/61T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 µA @ 90 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS1H9

Buy Now Datasheet
Single Diodes - SS1H9-M3/61T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1H9-M3/61T-ND
Single Diodes SS1H9-M3/61T-ND
Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
1 A 90 V Diode and Rectifier - 280-SS1H9-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 A 90 V Diode and Rectifier
280-SS1H9-M3/61T
1 A 90 V Diode and Rectifier 280-SS1H9-M3/61T
DIODE 1 A, 90 V, SILICON, SIGNAL DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Signal Diode Product overview: SS1H9-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H9-M3/61T can be used for catalog matching and distributor lookup.

DIODE 1 A, 90 V, SILICON, SIGNAL DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Signal Diode Product overview: SS1H9-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H9-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1H9-M3/61T
Schottky Diodes & Rectifiers SS1H9-M3/61T
Schottky Diodes & Rectifiers 1A,90V,HIGH BARRIER SKY REC

Schottky Diodes & Rectifiers 1A,90V,HIGH BARRIER SKY REC

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SS1H9-M3/61T - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1H9-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SS1H9-M3/61T
DIODE SCHOTTKY 90V 1A DO214AC

DIODE SCHOTTKY 90V 1A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1281744-SS1H9-M3/61T SS1H9-M3/61T-ND 280-SS1H9-M3/61T SS1H9-M3/61T SS1H9-M3/61T
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 1 A 90 V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AC, SMA Tape and Reel
VF 0.8600 volts 0.8600 volts
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data