Vishay Precision Group Schottky SMD 90V 1A Diode and Rectifier SS1H9-E3/61T

Description
Schottky Diode 90V 1A SMA Surface Mount Product overview: SS1H9-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H9-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diode 90V 1A SMA Surface Mount Product overview: SS1H9-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H9-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 90V 1A Diode and Rectifier - 280-SS1H9-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 90V 1A Diode and Rectifier
280-SS1H9-E3/61T
Schottky SMD 90V 1A Diode and Rectifier 280-SS1H9-E3/61T
Schottky Diode 90V 1A SMA Surface Mount Product overview: SS1H9-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H9-E3/61T can be used for catalog matching and distributor lookup.

Schottky Diode 90V 1A SMA Surface Mount Product overview: SS1H9-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H9-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7000959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000959
Schottky Diodes & Rectifiers 7000959
Diode Schottky 90V 1A SMA

Diode Schottky 90V 1A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7000959P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000959P
Schottky Diodes & Rectifiers 7000959P
Diode Schottky 90V 1A SMA

Diode Schottky 90V 1A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1652629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652629
Schottky Diodes & Rectifiers 1652629
Diode Schottky 90V 1A SMA

Diode Schottky 90V 1A SMA

Supplier's Site
Diodes, Rectifiers - Single - SS1H9-E3/61T - 030821-SS1H9-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1H9-E3/61T
030821-SS1H9-E3/61T
Diodes, Rectifiers - Single - SS1H9-E3/61T 030821-SS1H9-E3/61T
Manufacturer: Vishay Win Source Part Number: 030821-SS1H9-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A Current - Reverse Leakage @ Vr: 1μA @ 90V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 030821-SS1H9-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 90V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SS1H9-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1H9-E3/61TGITR-ND
Single Diodes SS1H9-E3/61TGITR-ND
Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS1H9-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1H9-E3/61TGICT-ND
Single Diodes SS1H9-E3/61TGICT-ND
Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diode, Schottky, 1A, 90V; Repetitive Peak Reverse Voltage Vishay - 34M8638 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 90V; Repetitive Peak Reverse Voltage Vishay
34M8638
Diode, Schottky, 1A, 90V; Repetitive Peak Reverse Voltage Vishay 34M8638
DIODE, SCHOTTKY, 1A, 90V; Repetitive Peak Reverse Voltage:90V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:770mV; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 90V; Repetitive Peak Reverse Voltage:90V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:770mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS1H9-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1H9-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SS1H9-E3/61T
DIODE SCHOTTKY 90V 1A DO214AC

DIODE SCHOTTKY 90V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1H9-E3/61T
Schottky Diodes & Rectifiers SS1H9-E3/61T
Schottky Diodes & Rectifiers 90 Volt 1.0 Amp 50 Amp IFSM

Schottky Diodes & Rectifiers 90 Volt 1.0 Amp 50 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS1H9-E3/61T 7000959 7000959P 030821-SS1H9-E3/61T SS1H9-E3/61TGITR-ND 34M8638 SS1H9-E3/61T SS1H9-E3/61T
Product Name Schottky SMD 90V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SS1H9-E3/61T Single Diodes Diode, Schottky, 1A, 90V; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel Do-214ac (sma) DO-214AC SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA (DO-214AC)
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data