Vishay Intertechnology, Inc. Single Diodes SS1H9-E3/5AT

Description
Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS1H9-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1H9-E3/5ATGITR-ND
Single Diodes SS1H9-E3/5ATGITR-ND
Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS1H9-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1H9-E3/5ATGICT-ND
Single Diodes SS1H9-E3/5ATGICT-ND
Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS1H9-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 90V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281859-SS1H9-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281859-SS1H9-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281859-SS1H9-E3/5AT
Win Source Part Number: 1281859-SS1H9-E3/5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 770 mV @ 1 A Current - Reverse Leakage @ Vr: 1 µA @ 90 V Operating Temperature - Junction: 175°C (Max) Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS1H9-E3/5AT,SS1H9-E 3/5ATGIDKR,SS1H9-E3/ 5ATGITR,SS1H9-E3/5AT GICT Base Product Number: SS1H9

Win Source Part Number: 1281859-SS1H9-E3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 770 mV @ 1 A
Current - Reverse Leakage @ Vr: 1 µA @ 90 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS1H9-E3/5AT,SS1H9-E3/5ATGIDKR,SS1H9-E3/5ATGITR,SS1H9-E3/5ATGICT
Base Product Number: SS1H9

Buy Now Datasheet
Schottky 90V 1A Diode and Rectifier - 280-SS1H9-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 1A Diode and Rectifier
280-SS1H9-E3/5AT
Schottky 90V 1A Diode and Rectifier 280-SS1H9-E3/5AT
SCHOTTKY 90V 1A 2PIN SMA - Tape and Reel Product overview: SS1H9-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H9-E3/5AT can be used for catalog matching and distributor lookup.

SCHOTTKY 90V 1A 2PIN SMA - Tape and Reel Product overview: SS1H9-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H9-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1H9-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1H9-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers SS1H9-E3/5AT
DIODE SCHOTTKY 90V 1A DO214AC

DIODE SCHOTTKY 90V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1H9-E3/5AT
Schottky Diodes & Rectifiers SS1H9-E3/5AT
Schottky Diodes & Rectifiers 90 Volt 1.0 Amp 50 Amp IFSM

Schottky Diodes & Rectifiers 90 Volt 1.0 Amp 50 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SS1H9-E3/5ATGITR-ND 1281859-SS1H9-E3/5AT 280-SS1H9-E3/5AT SS1H9-E3/5AT SS1H9-E3/5AT
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 90V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package DO-214AC, SMA Tape and Reel SMA SMA (DO-214AC)
VF 0.7700 volts 0.7700 volts
Unlock Full Specs
to access all available technical data