Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single SS1H10-M3/61T

Description
Win Source Part Number: 1281840-SS1H10-M3/61 T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS1H10-M3/61T,SS1H10 -M3/61TGITR,SS1H10-M 3/61TGICT Base Product Number: SS1H10
Request a Quote Datasheet
Description
Win Source Part Number: 1281840-SS1H10-M3/61 T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS1H10-M3/61T,SS1H10 -M3/61TGITR,SS1H10-M 3/61TGICT Base Product Number: SS1H10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281840-SS1H10-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281840-SS1H10-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281840-SS1H10-M3/61T
Win Source Part Number: 1281840-SS1H10-M3/61 T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS1H10-M3/61T,SS1H10 -M3/61TGITR,SS1H10-M 3/61TGICT Base Product Number: SS1H10

Win Source Part Number: 1281840-SS1H10-M3/61T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 µA @ 90 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS1H10-M3/61T,SS1H10-M3/61TGITR,SS1H10-M3/61TGICT
Base Product Number: SS1H10

Buy Now Datasheet
Schottky 1A 100V Diode and Rectifier - 280-SS1H10-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 100V Diode and Rectifier
280-SS1H10-M3/61T
Schottky 1A 100V Diode and Rectifier 280-SS1H10-M3/61T
DIODE SCHOTTKY 1A 100V DO-214AC Product overview: SS1H10-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H10-M3/61T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 1A 100V DO-214AC Product overview: SS1H10-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H10-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS1H10-M3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS1H10-M3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1H10-M3/61T
Schottky Diodes & Rectifiers SS1H10-M3/61T
Schottky Diodes & Rectifiers 1A,100V,HIGH BARRIER SKY RECT.

Schottky Diodes & Rectifiers 1A,100V,HIGH BARRIER SKY RECT.

Buy Now Datasheet
Single Diodes - SS1H10-M3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS1H10-M3/61T
Single Diodes SS1H10-M3/61T
DIODE SCHOTTKY 100V 1A DO214AC

DIODE SCHOTTKY 100V 1A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1H10-M3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1H10-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SS1H10-M3/61T
DIODE SCHOTTKY 100V 1A DO214AC

DIODE SCHOTTKY 100V 1A DO214AC

Supplier's Site
DIODE SCHOTTKY 1A 100V DO-214AC - 884-SS1H10-M3/61T - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 1A 100V DO-214AC
884-SS1H10-M3/61T
DIODE SCHOTTKY 1A 100V DO-214AC 884-SS1H10-M3/61T
DIODE SCHOTTKY 1A 100V DO-214AC

DIODE SCHOTTKY 1A 100V DO-214AC

Supplier's Site
Schottky Rect, Single, 1A, 100V, Do214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3859 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 1A, 100V, Do214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3859
Schottky Rect, Single, 1A, 100V, Do214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3859
SCHOTTKY RECT, SINGLE, 1A, 100V, DO214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:770mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 1A, 100V, DO214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:770mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1281840-SS1H10-M3/61T 280-SS1H10-M3/61T SS1H10-M3/61TGITR-ND SS1H10-M3/61T SS1H10-M3/61T SS1H10-M3/61T 884-SS1H10-M3/61T 60AC3859
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 1A 100V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 1A 100V DO-214AC Schottky Rect, Single, 1A, 100V, Do214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
Package DO-214AC, SMA Tape and Reel DO-214AC SMA; DO-214AC, SMA SMA; DO-214AC, SMA DO-214AC
VF 0.8600 volts 0.8600 volts 0.8600 volts 0.8600 volts 0.7700 volts
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data