Vishay Precision Group Schottky Rectifier, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay SS1H10-E3/61T.

Description
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:620mV RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:620mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 26AC4046 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
26AC4046
Schottky Rectifier, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 26AC4046
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:620mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:620mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 26AC4046
Product Name Schottky Rectifier, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
Rectifier Configuration / Technology Schottky
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diodes, Type LLD - Model: YG901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 200 volts
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-05/DG/B2235 - Acme Chip Technology Co., Limited
Specs
Package SC-59; SOT23
Life Cycle Stage Active
VF 1 volts
View Details
Rectifier Diode - 1N5553US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details