Vishay Intertechnology, Inc. Single Diodes SS1FN6-M3/H

Description
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SS1FN6-M3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-SS1FN6-M3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 1A DO219AB

DIODE SCHOTTKY 60V 1A DO219AB

Buy Now Datasheet
Single Diodes - 112-SS1FN6-M3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 1A DO219AB

DIODE SCHOTTKY 60V 1A DO219AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281253-SS1FN6-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281253-SS1FN6-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281253-SS1FN6-M3/H
Win Source Part Number: 1281253-SS1FN6-M3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 1 A Current - Reverse Leakage @ Vr: 800 µA @ 60 V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS1FN6-M3/HTR,SS 1FN6-M3/H,112-SS1FN6 -M3/HCT,112-SS1FN6-M 3/HDKR Base Product Number: SS1FN6

Win Source Part Number: 1281253-SS1FN6-M3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 1 A
Current - Reverse Leakage @ Vr: 800 µA @ 60 V
Capacitance @ Vr, F: 90pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SS1FN6-M3/HTR,SS1FN6-M3/H,112-SS1FN6-M3/HCT,112-SS1FN6-M3/HDKR
Base Product Number: SS1FN6

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-SS1FN6-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-SS1FN6-M3/H
Schottky 60V 1A Diode and Rectifier 280-SS1FN6-M3/H
DIODE SCHOTTKY 60V 1A DO219AB Product overview: SS1FN6-M3/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FN6-M3/H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A DO219AB Product overview: SS1FN6-M3/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FN6-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1FN6-M3/H
Schottky Diodes & Rectifiers SS1FN6-M3/H
Schottky Diodes & Rectifiers 60V Vrrm 1A IF(AV) SMF (DO-219AB)

Schottky Diodes & Rectifiers 60V Vrrm 1A IF(AV) SMF (DO-219AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1FN6-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1FN6-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers SS1FN6-M3/H
DIODE SCHOTTKY 60V 1A DO219AB

DIODE SCHOTTKY 60V 1A DO219AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 112-SS1FN6-M3/HTR-ND 1281253-SS1FN6-M3/H 280-SS1FN6-M3/H SS1FN6-M3/H SS1FN6-M3/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60V 1A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data