Vishay Intertechnology, Inc. Single Diodes SS1FL4HM3/H

Description
Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS1FL4HM3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FL4HM3/HGIDKR-ND
Single Diodes SS1FL4HM3/HGIDKR-ND
Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS1FL4HM3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FL4HM3/HGICT-ND
Single Diodes SS1FL4HM3/HGICT-ND
Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS1FL4HM3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FL4HM3/HGITR-ND
Single Diodes SS1FL4HM3/HGITR-ND
Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Automotive Schottky 40V 1A Diode and Rectifier - 280-SS1FL4HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 40V 1A Diode and Rectifier
280-SS1FL4HM3/H
Automotive Schottky 40V 1A Diode and Rectifier 280-SS1FL4HM3/H
Diode Schottky 40V 1A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: SS1FL4HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FL4HM3/H can be used for catalog matching and distributor lookup.

Diode Schottky 40V 1A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: SS1FL4HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FL4HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281524-SS1FL4HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281524-SS1FL4HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281524-SS1FL4HM3/H
Win Source Part Number: 1281524-SS1FL4HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Capacitance @ Vr, F: 115pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS1FL4HM3/HGIDKR,SS1 FL4HM3/HGICT,SS1FL4H M3/HGITR,SS1FL4HM3/H Base Product Number: SS1FL4

Win Source Part Number: 1281524-SS1FL4HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Capacitance @ Vr, F: 115pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS1FL4HM3/HGIDKR,SS1FL4HM3/HGICT,SS1FL4HM3/HGITR,SS1FL4HM3/H
Base Product Number: SS1FL4

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1FL4HM3/H
Schottky Diodes & Rectifiers SS1FL4HM3/H
Schottky Diodes & Rectifiers If 1A Vrrm 40V AEC-Q101 Qualified

Schottky Diodes & Rectifiers If 1A Vrrm 40V AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1FL4HM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1FL4HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers SS1FL4HM3/H
DIODE SCHOTTKY 40V 1A DO219AB

DIODE SCHOTTKY 40V 1A DO219AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SS1FL4HM3/HGIDKR-ND 280-SS1FL4HM3/H 1281524-SS1FL4HM3/H SS1FL4HM3/H SS1FL4HM3/H
Product Name Single Diodes Automotive Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data