Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)
DIODE SCHOTTKY 40V 1A DO219AB
Schottky Diodes & Rectifiers If 1A Vrrm 40V DO-219AB Ifsm 40A
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | SS1FL4-M3/I-ND | SS1FL4-M3/I | SS1FL4-M3/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |