Vishay Intertechnology, Inc. Schottky 40V 1A Diode and Rectifier SS1FL4-M3/H

Description
Diode Schottky 40V 1A 2-Pin SMF T/R Product overview: SS1FL4-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FL4-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 40V 1A 2-Pin SMF T/R Product overview: SS1FL4-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FL4-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-SS1FL4-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-SS1FL4-M3/H
Schottky 40V 1A Diode and Rectifier 280-SS1FL4-M3/H
Diode Schottky 40V 1A 2-Pin SMF T/R Product overview: SS1FL4-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FL4-M3/H can be used for catalog matching and distributor lookup.

Diode Schottky 40V 1A 2-Pin SMF T/R Product overview: SS1FL4-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FL4-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281252-SS1FL4-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281252-SS1FL4-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281252-SS1FL4-M3/H
Win Source Part Number: 1281252-SS1FL4-M3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Capacitance @ Vr, F: 115pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS1FL4-M3/H,SS1FL4-M 3/HGITR,SS1FL4-M3/HG IDKR,SS1FL4-M3/HGICT Base Product Number: SS1FL4

Win Source Part Number: 1281252-SS1FL4-M3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Capacitance @ Vr, F: 115pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS1FL4-M3/H,SS1FL4-M3/HGITR,SS1FL4-M3/HGIDKR,SS1FL4-M3/HGICT
Base Product Number: SS1FL4

Buy Now Datasheet
Single Diodes - SS1FL4-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FL4-M3/HGITR-ND
Single Diodes SS1FL4-M3/HGITR-ND
Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS1FL4-M3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS1FL4-M3/H
Single Diodes SS1FL4-M3/H
DIODE SCHOTTKY 40V 1A DO219AB

DIODE SCHOTTKY 40V 1A DO219AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1FL4-M3/H
Schottky Diodes & Rectifiers SS1FL4-M3/H
Schottky Diodes & Rectifiers If 1A Vrrm 40V DO-219AB Ifsm 40A

Schottky Diodes & Rectifiers If 1A Vrrm 40V DO-219AB Ifsm 40A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1FL4-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1FL4-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers SS1FL4-M3/H
DIODE SCHOTTKY 40V 1A DO219AB

DIODE SCHOTTKY 40V 1A DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS1FL4-M3/H 1281252-SS1FL4-M3/H SS1FL4-M3/HGITR-ND SS1FL4-M3/H SS1FL4-M3/H SS1FL4-M3/H
Product Name Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-219AB DO-219AB DO-219AB-2
Unlock Full Specs
to access all available technical data